The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year. For an ordinary PC to function properly you need at least 512 MB of RAM nowadays.
ValueRAM is Kingston's value-priced line of industry-standard, generic memory intended for customers who have white box or generic computer systems, or who plan to purchase memory by specification. ValueRAM is designed to industry specs, is 100% tested, carries a lifetime warranty and is available at competitively low prices
Specs
Alternatives
Options
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
1024 MB
Internal memory type
DDR2-SDRAM
Memory
Bus clock rate
667 MHz
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.